CAP, 1.5µF, 400V, 10%, PET, RADIAL; Capacitance:1.5µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:F611 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 43AC9253 |
| Product Name | Cap, 1.5Μf, 400V, 10%, Pet, Radial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Polyester; PET (Polyester) |