KEMET Electronics Corporation Cap, 10Μf, 63V, 10%, Pet, Radial; Capacitance Kemet F611BS106K063A

Description
CAP, 10µF, 63V, 10%, PET, RADIAL; Capacitance:10µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:F611 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet
Description
CAP, 10µF, 63V, 10%, PET, RADIAL; Capacitance:10µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:F611 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 10Μf, 63V, 10%, Pet, Radial; Capacitance Kemet - 43AC9251 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Μf, 63V, 10%, Pet, Radial; Capacitance Kemet
43AC9251
Cap, 10Μf, 63V, 10%, Pet, Radial; Capacitance Kemet 43AC9251
CAP, 10µF, 63V, 10%, PET, RADIAL; Capacitance:10µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:F611 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

CAP, 10µF, 63V, 10%, PET, RADIAL; Capacitance:10µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:F611 Series; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 43AC9251
Product Name Cap, 10Μf, 63V, 10%, Pet, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor; Radial
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polyester; PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details