KEMET Electronics Corporation Capacitors - Film Capacitors F464BE472J2K5A

Description
Win Source Part Number: 1349736-F464BE472J2K 5A Category: Capacitors - Film Capacitors Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1349736-F464BE472J2K 5A Category: Capacitors - Film Capacitors Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1349736-F464BE472J2K5A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1349736-F464BE472J2K5A
Capacitors - Film Capacitors 1349736-F464BE472J2K5A
Win Source Part Number: 1349736-F464BE472J2K 5A Category: Capacitors - Film Capacitors Series: * Package: Bulk Standard Package: 1,000 ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: KEMET Product Status: Last Time Buy

Win Source Part Number: 1349736-F464BE472J2K5A
Category: Capacitors - Film Capacitors
Series: *
Package: Bulk
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: KEMET
Product Status: Last Time Buy

Buy Now Datasheet
Cap, 4700Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet - 43AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet
43AC9238
Cap, 4700Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet 43AC9238
CAP, 4700PF, 2.5 KV, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:2.5kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F464 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

CAP, 4700PF, 2.5 KV, 5%, PP, RADIAL; Capacitance:4700pF; Voltage Rating:2.5kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:F464 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 1349736-F464BE472J2K5A 43AC9238
Product Name Capacitors - Film Capacitors Cap, 4700Pf, 2.5 Kv, 5%, Pp, Radial; Capacitance Kemet
Technology Film Capacitors
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Thin Film Capacitors - 1761-CSA-400-15X15X4-G-471-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Paper Film Capacitors - 104PMB302K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 1943365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details