CAP, 0.22µF, 160V, 10%, PP, RADIAL; Capacitance:0.22µF; Voltage Rating:160V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:F461 Series; Capacitor Case Style:Radial Box; Capacitor RoHS Compliant: Yes
CAP FILM POLYPROP RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 43AC9213 | F461JU224K160A |
| Product Name | Cap, 0.22Μf, 160V, 10%, Pp, Radial; Capacitance Kemet | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Capacitance Type | Fixed | |
| RoHS Compliant | Yes | |
| Electrostatic Capacitors | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 0.2200 microF |