KEMET Electronics Corporation SMD 10uF 35V 160mA Capacitor EXV106M035A9DAA

Description
Cap Aluminum Lytic 10uF 35V 20% (5 X 5.4mm) SMD 160mA 3000h 105°C T/R Product overview: EXV106M035A9DAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EXV106M035A9DAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 35V 20% (5 X 5.4mm) SMD 160mA 3000h 105°C T/R Product overview: EXV106M035A9DAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EXV106M035A9DAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 35V 160mA Capacitor
58-EXV106M035A9DAA
SMD 10uF 35V 160mA Capacitor 58-EXV106M035A9DAA
Cap Aluminum Lytic 10uF 35V 20% (5 X 5.4mm) SMD 160mA 3000h 105°C T/R Product overview: EXV106M035A9DAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EXV106M035A9DAA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 35V 20% (5 X 5.4mm) SMD 160mA 3000h 105°C T/R Product overview: EXV106M035A9DAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 35V, 160mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 35V, 160mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EXV106M035A9DAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-6725-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6725-2-ND
Aluminum Electrolytic Capacitors 399-6725-2-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6725-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6725-1-ND
Aluminum Electrolytic Capacitors 399-6725-1-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6725-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6725-6-ND
Aluminum Electrolytic Capacitors 399-6725-6-ND
10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

10µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC8619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC8619
Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC8619
CAP, 10UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:EXV Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 10UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:EXV Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6448 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6448
Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6448
CAP, 10UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:EXV Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 10UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):35V; ESR:1ohm; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Product Range:EXV Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet - 68AH9945 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet
68AH9945
Cap, 10Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet 68AH9945
CAP, 10UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 10UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EXV106M035A9DAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EXV106M035A9DAA
Capacitors - Aluminum Electrolytic Capacitors EXV106M035A9DAA
CAP ALUM 10UF 20% 35V SMD

CAP ALUM 10UF 20% 35V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EXV106M035A9DAA 399-6725-2-ND 399-6725-6-ND 87AC8619 68AH9945 EXV106M035A9DAA
Product Name SMD 10uF 35V 160mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 10Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Kemet Cap, 10Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers