KEMET Electronics Corporation Automotive Relays - EX1-2U1S EX1-2U1S

Description
Manufacturer: Kemet Win Source Part Number: 871312-EX1-2U1S Series: EX1 Operating Temperature Range: -40°C ~ 125°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 399-EX1-2U1S, UPREX1002U1S00
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 871312-EX1-2U1S Series: EX1 Operating Temperature Range: -40°C ~ 125°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 399-EX1-2U1S, UPREX1002U1S00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Relays - EX1-2U1S - 871312-EX1-2U1S - Win Source Electronics
Laguna Hills, CA, United States
Automotive Relays - EX1-2U1S
871312-EX1-2U1S
Automotive Relays - EX1-2U1S 871312-EX1-2U1S
Manufacturer: Kemet Win Source Part Number: 871312-EX1-2U1S Series: EX1 Operating Temperature Range: -40°C ~ 125°C Package: Tube Mounting: Through Hole Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: 399-EX1-2U1S, UPREX1002U1S00

Manufacturer: Kemet
Win Source Part Number: 871312-EX1-2U1S
Series: EX1
Operating Temperature Range: -40°C ~ 125°C
Package: Tube
Mounting: Through Hole
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: 399-EX1-2U1S, UPREX1002U1S00

Buy Now Datasheet
Sheung Wan, Hong Kong
Automotive Relays
EX1-2U1S
Automotive Relays EX1-2U1S
Automotive Relays AUTO RELAY PC

Automotive Relays AUTO RELAY PC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 871312-EX1-2U1S EX1-2U1S
Product Name Automotive Relays - EX1-2U1S Automotive Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Safety Relays - 56.OA03.0635C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay - 700-CFB220S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details