KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESY476M100AH1AA

Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 100kHz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 100kHz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6643-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6643-ND
Aluminum Electrolytic Capacitors 399-6643-ND
47µF 100V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 100kHz 4000 Hrs @ 105°C

47µF 100V Aluminum Electrolytic Capacitors Radial, Can 240mOhm @ 100kHz 4000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 47Uf, 100V, Radial; Capacitance Kemet - 42AC9613 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 100V, Radial; Capacitance Kemet
42AC9613
Cap, Alu Elec, 47Uf, 100V, Radial; Capacitance Kemet 42AC9613
CAP, ALU ELEC, 47UF, 100V, RADIAL; Capacitance:47 F; Voltage Rating:100V; Product Range:ESY Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Packaging:Each; Lead Spacing:5mm; Height:12mm; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 100V, RADIAL; Capacitance:47 F; Voltage Rating:100V; Product Range:ESY Series; Capacitance Tolerance: 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Packaging:Each; Lead Spacing:5mm; Height:12mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESY476M100AH1AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESY476M100AH1AA
Capacitors - Aluminum Electrolytic Capacitors ESY476M100AH1AA
CAP ALUM 47UF 20% 100V RADIAL

CAP ALUM 47UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-6643-ND 42AC9613 ESY476M100AH1AA
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 47Uf, 100V, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1701323 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details