CAP ALUM 100UF 20% 25V RADIAL TH
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-ESY107M025AE3EATB-ND | 87AC8365 |
| Product Name | Aluminum Electrolytic Capacitors | 100.uf 25.0V Kemet |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Features | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |