KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESW227M025AG3AA

Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 117mOhm @ 100kHz 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 117mOhm @ 100kHz 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6112-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6112-ND
Aluminum Electrolytic Capacitors 399-6112-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 117mOhm @ 100kHz 4000 Hrs @ 105°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can 117mOhm @ 100kHz 4000 Hrs @ 105°C

Buy Now Datasheet
Cap, 220Uf, 25V, Alu Elec, Radial; Capacitance Kemet - 42AC9607 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 25V, Alu Elec, Radial; Capacitance Kemet
42AC9607
Cap, 220Uf, 25V, Alu Elec, Radial; Capacitance Kemet 42AC9607
CAP, 220UF, 25V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 220UF, 25V, ALU ELEC, RADIAL; Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ESW227M025AG3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESW227M025AG3AA
Capacitors - Aluminum Electrolytic Capacitors ESW227M025AG3AA
CAP ALUM 220UF 20% 25V RADIAL

CAP ALUM 220UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-6112-ND 42AC9607 ESW227M025AG3AA
Product Name Aluminum Electrolytic Capacitors Cap, 220Uf, 25V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers