KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESW107M010AC3AA

Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ESW107M010AC3AA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ESW107M010AC3AA-ND
Aluminum Electrolytic Capacitors 399-ESW107M010AC3AA-ND
100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

100µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESW107M010AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded ESW107M010AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded 10V 100uF 105C 3k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 10V 100uF 105C 3k Hour Radial

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESW107M010AC3AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ESW107M010AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESW107M010AC3AA
CAP ALUM 100UF 20% 10V RADIAL

CAP ALUM 100UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-ESW107M010AC3AA-ND ESW107M010AC3AA ESW107M010AC3AA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C253U040AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details