KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESU107M450AN9AA

Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15754-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15754-ND
Aluminum Electrolytic Capacitors 399-15754-ND
100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

100µF 450V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Cap, 100Uf, 450V, Alu Elec, Radial; Capacitance Kemet - 87AC8147 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 450V, Alu Elec, Radial; Capacitance Kemet
87AC8147
Cap, 100Uf, 450V, Alu Elec, Radial; Capacitance Kemet 87AC8147
CAP, 100UF, 450V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 100UF, 450V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Uf, 450V, Alu Elec, Radial; Capacitance Kemet - 99AJ6440 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 450V, Alu Elec, Radial; Capacitance Kemet
99AJ6440
Cap, 100Uf, 450V, Alu Elec, Radial; Capacitance Kemet 99AJ6440
CAP, 100UF, 450V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 100UF, 450V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:12000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESU107M450AN9AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESU107M450AN9AA
Capacitors - Aluminum Electrolytic Capacitors ESU107M450AN9AA
CAP ALUM 100UF 20% 450V RADIAL

CAP ALUM 100UF 20% 450V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESU107M450AN9AA
Aluminum Electrolytic Capacitors - Radial Leaded ESU107M450AN9AA
Aluminum Electrolytic Capacitors - Radial Leaded 450V 100uF 105C 12k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 450V 100uF 105C 12k Hour Radial

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15754-ND 87AC8147 ESU107M450AN9AA ESU107M450AN9AA
Product Name Aluminum Electrolytic Capacitors Cap, 100Uf, 450V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713210 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details