CAP ALUM RAD 105C
CAP ALUM RAD 105C
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-EST228M035AM2AA-ND | 87AC8056 | EST228M035AM2AA |
| Product Name | Aluminum Electrolytic Capacitors | 2200 U 5 Vdv Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Features | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |