KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESL687M063AK3AA

Description
CAP ALUM RAD 105C
Request a Quote Datasheet
Description
CAP ALUM RAD 105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-ESL687M063AK3AA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ESL687M063AK3AA-ND
Aluminum Electrolytic Capacitors 399-ESL687M063AK3AA-ND
CAP ALUM RAD 105C

CAP ALUM RAD 105C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESL687M063AK3AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESL687M063AK3AA
Capacitors - Aluminum Electrolytic Capacitors ESL687M063AK3AA
CAP ALUM RAD 105C

CAP ALUM RAD 105C

Supplier's Site
Cap, 680Uf, 63V, Alu Elec, Radial; Capacitance Kemet - 99AJ6436 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 680Uf, 63V, Alu Elec, Radial; Capacitance Kemet
99AJ6436
Cap, 680Uf, 63V, Alu Elec, Radial; Capacitance Kemet 99AJ6436
CAP, 680UF, 63V, ALU ELEC, RADIAL; Capacitance:680µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 680UF, 63V, ALU ELEC, RADIAL; Capacitance:680µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-ESL687M063AK3AA-ND ESL687M063AK3AA 99AJ6436
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 680Uf, 63V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers