KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESL107M016AC3AA

Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 100kHz 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 100kHz 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-15740-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-15740-ND
Aluminum Electrolytic Capacitors 399-15740-ND
100µF 16V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 100kHz 8000 Hrs @ 105°C

100µF 16V Aluminum Electrolytic Capacitors Radial, Can 230mOhm @ 100kHz 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESL107M016AC3AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESL107M016AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESL107M016AC3AA
CAP ALUM 100UF 20% 16V RADIAL

CAP ALUM 100UF 20% 16V RADIAL

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
ESL107M016AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded ESL107M016AC3AA
Aluminum Electrolytic Capacitors - Radial Leaded 16V 100uF 105C 8k Hour Radial

Aluminum Electrolytic Capacitors - Radial Leaded 16V 100uF 105C 8k Hour Radial

Buy Now Datasheet
Cap, 100Uf, 16V, Alu Elec, Radial; Capacitance Kemet - 87AC7889 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 16V, Alu Elec, Radial; Capacitance Kemet
87AC7889
Cap, 100Uf, 16V, Alu Elec, Radial; Capacitance Kemet 87AC7889
CAP, 100UF, 16V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 100UF, 16V, ALU ELEC, RADIAL; Capacitance:100µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-15740-ND ESL107M016AC3AA ESL107M016AC3AA 87AC7889
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Cap, 100Uf, 16V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C164M063DN1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 160000 microF
View Details
3 suppliers