KEMET Electronics Corporation Aluminum Electrolytic Capacitors ESK106M016AC3AA

Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote
Description
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kemet aluminum electrolytic capacitor, part number 42AC9587, features a capacitance of 10 µF and a voltage rating of 16 VDC, with a surge voltage of 20 VDC. It has a capacitance tolerance of ±20% and operates within a temperature range of -40°C to +85°C. The capacitor is designed for a lifespan of 2000 hours at 85°C and has a dissipation factor of 16% at 120Hz and 20°C. The ripple current rating is 40 mA at 120Hz and 85°C, while the leakage current is specified at 3 µA after 2 minutes at 20°C. The component has a lead spacing of 2 mm and is packaged in bulk with a quantity of 10,000 units. It is RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The Kemet aluminum electrolytic capacitor, part number 42AC9587, features a capacitance of 10 µF and a voltage rating of 16 VDC, with a surge voltage of 20 VDC. It has a capacitance tolerance of ±20% and operates within a temperature range of -40°C to +85°C. The capacitor is designed for a lifespan of 2000 hours at 85°C and has a dissipation factor of 16% at 120Hz and 20°C. The ripple current rating is 40 mA at 120Hz and 85°C, while the leakage current is specified at 3 µA after 2 minutes at 20°C. The component has a lead spacing of 2 mm and is packaged in bulk with a quantity of 10,000 units. It is RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6597-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6597-ND
Aluminum Electrolytic Capacitors 399-6597-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Kemet - 66W1589 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Kemet
66W1589
Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Kemet 66W1589
Aluminium Electrolytic Capacitor, ESK Series, 10 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ESK Series, 10 - F, - 20%, 16 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Kemet - 42AC9587 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Kemet
42AC9587
Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Kemet 42AC9587
CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 10UF, 16V, ALU ELEC, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESK106M016AC3AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESK106M016AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESK106M016AC3AA
CAP ALUM 10UF 20% 16V RADIAL

CAP ALUM 10UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-6597-ND 66W1589 42AC9587 ESK106M016AC3AA
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Esk Series, 10 F, 20%, 16 V, 5 Mm, Radial Leaded Rohs Compliant Kemet Cap, 10Uf, 16V, Alu Elec, Radial; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers