Manufacturer: Kemet
Win Source Part Number: 1329765-ESH475M450AH
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.394" Dia (10.00mm)
Applications: General Purpose
Height - Seated (Max): 0.669" (17.00mm)
Standard Package: 3,000
Mounting: Through Hole
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 399-6585,SH475M450AH
Base Product Number: ESH475M
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 59 mA @ 120 Hz
Ripple Current @ High Frequency: 94.4 mA @ 10 kHz
Cap Aluminum Lytic 4.7uF 450V 20% (10 X 15mm) Radial 5mm 59mA 2000h 105°C Bulk Product overview: ESH475M450AH2AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 450V, 59mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 450V, 59mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESH475M450AH2AA can be used for catalog matching and distributor lookup.
4.7µF 450V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors - Radial Leaded 450V 4.7uF 105C 2k Hour Radial
CAP ALUM 4.7UF 20% 450V RADIAL
CAP, 4.7UF, 450V, ALU ELEC, RADIAL; Capacitance:4.7µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1329765-ESH475M450AH2AA | 58-ESH475M450AH2AA | 399-6585-ND | ESH475M450AH2AA | ESH475M450AH2AA | 87AC7278 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 4.7uF 450V 59mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | Capacitors - Aluminum Electrolytic Capacitors | Cap, 4.7Uf, 450V, Alu Elec, Radial; Capacitance Kemet |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 4.7 microF | 4.70E6 microF | 4.7 microF | 4.7 microF | 4.7 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |