KEMET Electronics Corporation Ferrite Core, 10Mhz, 27X47X15Mm; Outer Diameter Kemet ESD-R-47SR

Description
FERRITE CORE, 10MHZ, 27X47X15MM; Outer Diameter:47mm; Length:15mm; Inner Diameter:27mm; Frequency Min:-; Frequency Max:10MHz; Impedance @ 100MHz:-; Product Range:ESD-R-SR Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, 10MHZ, 27X47X15MM; Outer Diameter:47mm; Length:15mm; Inner Diameter:27mm; Frequency Min:-; Frequency Max:10MHz; Impedance @ 100MHz:-; Product Range:ESD-R-SR Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, 10Mhz, 27X47X15Mm; Outer Diameter Kemet - 78AC6169 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, 10Mhz, 27X47X15Mm; Outer Diameter Kemet
78AC6169
Ferrite Core, 10Mhz, 27X47X15Mm; Outer Diameter Kemet 78AC6169
FERRITE CORE, 10MHZ, 27X47X15MM; Outer Diameter:47mm; Length:15mm; Inner Diameter:27mm; Frequency Min:-; Frequency Max:10MHz; Impedance @ 100MHz:-; Product Range:ESD-R-SR Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

FERRITE CORE, 10MHZ, 27X47X15MM; Outer Diameter:47mm; Length:15mm; Inner Diameter:27mm; Frequency Min:-; Frequency Max:10MHz; Impedance @ 100MHz:-; Product Range:ESD-R-SR Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 78AC6169
Product Name Ferrite Core, 10Mhz, 27X47X15Mm; Outer Diameter Kemet
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 892 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details