FERRITE CORE, 10MHZ, 19X38X12.7MM; Outer Diameter:38mm; Length:12.7mm; Inner Diameter:19mm; Frequency Min:-; Frequency Max:10MHz; Impedance @ 100MHz:-; Product Range:ESD-R-SR Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 78AC6164 |
| Product Name | Ferrite Core, 10Mhz, 19X38X12.7Mm; Outer Diameter Kemet |
| Material Type | Ferrite |