FERRITE CORE, 10MHZ, 20X31X14.9MM; Outer Diameter:31mm; Length:14.9mm; Inner Diameter:20mm; Frequency Min:-; Frequency Max:10MHz; Impedance @ 100MHz:-; Product Range:ESD-R-SR Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 78AC6159 |
| Product Name | Ferrite Core, 10Mhz, 20X31X14.9Mm; Outer Diameter Kemet |
| Material Type | Ferrite |