FERRITE CORE, TOROIDAL, 7.3MM X 15MM; Outer Diameter:11.8mm; Length:15mm; Inner Diameter:7.3mm; Frequency Min:-; Frequency Max:300MHz; Impedance @ 100MHz:-; Product Range:ESD-R Series Toroidal Cores; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electroceramics |
| Product Number | 19X1644 |
| Product Name | Ferrite Core, Toroidal, 7.3Mm X 15Mm; Outer Diameter Kemet |
| Material Type | Ferrite |