KEMET Electronics Corporation 1uF 50V 40mA Capacitor ESC105M050AC3AA

Description
Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 40mA 2000h 105°C Bulk Product overview: ESC105M050AC3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 40mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 40mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESC105M050AC3AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 40mA 2000h 105°C Bulk Product overview: ESC105M050AC3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 40mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 40mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESC105M050AC3AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1uF 50V 40mA Capacitor
58-ESC105M050AC3AA
1uF 50V 40mA Capacitor 58-ESC105M050AC3AA
Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 40mA 2000h 105°C Bulk Product overview: ESC105M050AC3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 40mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 40mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESC105M050AC3AA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1uF 50V 20% (5 X 11mm) Radial 2mm 40mA 2000h 105°C Bulk Product overview: ESC105M050AC3AA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 50V, 40mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 50V, 40mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ESC105M050AC3AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-ESC105M050AC3AA-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-ESC105M050AC3AA-ND
Aluminum Electrolytic Capacitors 399-ESC105M050AC3AA-ND
1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C

1µF 50V Aluminum Electrolytic Capacitors Radial, Can 2.4Ohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1035531-ESC105M050AC3AA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1035531-ESC105M050AC3AA
Capacitors - Aluminum Electrolytic Capacitors 1035531-ESC105M050AC3AA
Win Source Part Number: 1035531-ESC105M050AC 3AA Category: Capacitors>Aluminum Electrolytic Capacitors Series: ESC Package: Box Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 500 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.079" (2.00mm) ESR (Equivalent Series Resistance): 2.4Ohm @ 100kHz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): ESK105M050AC3AA; ESH105M050AC3AA; UVR1H010MDD1TA; USR1H010MDD; UMA1H010MDD; EKMG500EC31R0ME11D; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: KEMET Other Names: 399-ESC105M050AC3AA Base Product Number: ESC105M Ripple Current @ Low Frequency: 16 mA @ 120 Hz Ripple Current @ High Frequency: 40 mA @ 100 kHz

Win Source Part Number: 1035531-ESC105M050AC3AA
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: ESC
Package: Box
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 500
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.079" (2.00mm)
ESR (Equivalent Series Resistance): 2.4Ohm @ 100kHz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): ESK105M050AC3AA; ESH105M050AC3AA; UVR1H010MDD1TA; USR1H010MDD; UMA1H010MDD; EKMG500EC31R0ME11D;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: KEMET
Other Names: 399-ESC105M050AC3AA
Base Product Number: ESC105M
Ripple Current @ Low Frequency: 16 mA @ 120 Hz
Ripple Current @ High Frequency: 40 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ESC105M050AC3AA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ESC105M050AC3AA
Capacitors - Aluminum Electrolytic Capacitors ESC105M050AC3AA
CAP ALUM 1UF 20% 50V RADIAL

CAP ALUM 1UF 20% 50V RADIAL

Supplier's Site
Cap, 1Μf, 50V, 20%; Capacitance Kemet - 48AC1654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 50V, 20%; Capacitance Kemet
48AC1654
Cap, 1Μf, 50V, 20%; Capacitance Kemet 48AC1654
CAP, 1µF, 50V, 20%; Capacitance:1µF; Voltage Rating:50V; Product Range:ESC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 1µF, 50V, 20%; Capacitance:1µF; Voltage Rating:50V; Product Range:ESC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:5mm; Lead Spacing:2mm; Height:11mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 50V, Alu Elec, Radial; Capacitance Kemet - 87AC6373 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 50V, Alu Elec, Radial; Capacitance Kemet
87AC6373
Cap, 1Uf, 50V, Alu Elec, Radial; Capacitance Kemet 87AC6373
CAP, 1UF, 50V, ALU ELEC, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

CAP, 1UF, 50V, ALU ELEC, RADIAL; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ESC105M050AC3AA 399-ESC105M050AC3AA-ND 1035531-ESC105M050AC3AA ESC105M050AC3AA 48AC1654 87AC6373
Product Name 1uF 50V 40mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 1Μf, 50V, 20%; Capacitance Kemet Cap, 1Uf, 50V, Alu Elec, Radial; Capacitance Kemet
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E6 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100150KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details