DIODE STANDARD 600V 2A DO214AA
DIODE STANDARD 600V 2A DO214AA
RECTIFIER DO-214AA 600V 1.7V
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 13-ES2JTR-ND |
| Product Name | Single Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |