Yageo USA Single Diodes ES2D

Description
DIODE STANDARD 200V 2A DO214AA
Request a Quote Datasheet
Description
DIODE STANDARD 200V 2A DO214AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 13-ES2DDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
13-ES2DDKR-ND
Single Diodes 13-ES2DDKR-ND
DIODE STANDARD 200V 2A DO214AA

DIODE STANDARD 200V 2A DO214AA

Buy Now Datasheet
Single Diodes - 13-ES2DCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
13-ES2DCT-ND
Single Diodes 13-ES2DCT-ND
RECTIFIER DO-214AA 200V 0.95V

RECTIFIER DO-214AA 200V 0.95V

Buy Now Datasheet
Single Diodes - 13-ES2DTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
13-ES2DTR-ND
Single Diodes 13-ES2DTR-ND
DIODE STANDARD 200V 2A DO214AA

DIODE STANDARD 200V 2A DO214AA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 13-ES2DDKR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 22 volts
View Details
B48-2 and B48-2T Series B485C-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details