KEMET Electronics Corporation Aluminum Electrolytic Capacitors ELG477M400AT5AA

Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 20kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 20kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6062-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6062-ND
Aluminum Electrolytic Capacitors 399-6062-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 20kHz 2000 Hrs @ 105°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 130mOhm @ 20kHz 2000 Hrs @ 105°C

Buy Now Datasheet
470 400V Kemet - 87AC5909 - Newark, An Avnet Company
Chicago, IL, United States
470 400V Kemet
87AC5909
470 400V Kemet 87AC5909
470 400V

470 400V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ELG477M400AT5AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ELG477M400AT5AA
Capacitors - Aluminum Electrolytic Capacitors ELG477M400AT5AA
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 399-6062-ND 87AC5909 ELG477M400AT5AA
Product Name Aluminum Electrolytic Capacitors 470 400V Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers