100µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3.316Ohm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 100UF 20% 450V SNAP
Aluminum Electrolytic Capacitors - Snap In 450V 100uF 20%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-ELD107M450AR2AA-ND | ELD107M450AR2AA | ELD107M450AR2AA |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |