KEMET Electronics Corporation Aluminum Electrolytic Capacitors EEV227M035A9MAA

Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6708-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6708-1-ND
Aluminum Electrolytic Capacitors 399-6708-1-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6708-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6708-2-ND
Aluminum Electrolytic Capacitors 399-6708-2-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6708-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6708-6-ND
Aluminum Electrolytic Capacitors 399-6708-6-ND
220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

220µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 160 mohm @ 100kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Kemet - 48AC1650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Kemet
48AC1650
Cap, 220Μf, 35V, Smd; Ae Capacitor Case Kemet 48AC1650
CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:EEV Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

CAP, 220µF, 35V, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:220µF; Voltage Rating:35V; ESR:0.16ohm; Product Range:EEV Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet - 80AH9434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet
80AH9434
Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet 80AH9434
CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 220UF, 35V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEV227M035A9MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEV227M035A9MAA
Capacitors - Aluminum Electrolytic Capacitors EEV227M035A9MAA
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6708-1-ND 399-6708-6-ND 48AC1650 80AH9434 EEV227M035A9MAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 220Μf, 35V, Smd; Ae Capacitor Case Kemet Cap, 220Uf, 35V, Alu Elec, Smd Rohs Compliant Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers