General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
General Purpose Relay DPDT (2 Form C) Surface Mount
Signal Relay, EE2 Series, Latching Single Coil, DPDT, SMD, 2 A, 3 VDC RoHS Compliant: Yes
RELAY GENERAL PURPOSE DPDT 2A 3V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 399-11009-2-ND | 18X4813 | EE2-3SNU-L |
| Product Name | Signal Relays, Up to 2 Amps | Signal Relay, Ee2 Series, Latching Single Coil, Dpdt, Smd, 2 A, 3 Vdc Rohs Compliant Kemet | Relays - Signal Relays, Up to 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Surface Mount | |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) |