KEMET Electronics Corporation Aluminum Electrolytic Capacitors EDT337M025S9PAA

Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-20529-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-20529-1-ND
Aluminum Electrolytic Capacitors 399-20529-1-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-20529-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-20529-6-ND
Aluminum Electrolytic Capacitors 399-20529-6-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-20529-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-20529-2-ND
Aluminum Electrolytic Capacitors 399-20529-2-ND
330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

330µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EDT337M025S9PAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EDT337M025S9PAA
Capacitors - Aluminum Electrolytic Capacitors EDT337M025S9PAA
CAP ALUM 330UF 20% 25V SMD

CAP ALUM 330UF 20% 25V SMD

Supplier's Site
Cap, 330Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC5341 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC5341
Cap, 330Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC5341
CAP, 330UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:EDT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:EDT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 95AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
95AC7768
Cap, 330Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 95AC7768
CAP, 330UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:EDT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 330UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:EDT Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-20529-1-ND 399-20529-6-ND EDT337M025S9PAA 87AC5341
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, 330Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details