1000µF 10V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
CAP ALUM 1000UF 20% 10V SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EDT108M010A9PAA-ND | 87AC5306 | EDT108M010A9PAA |
| Product Name | Aluminum Electrolytic Capacitors | 1000Uf 10.0V Kemet | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |