KEMET Electronics Corporation Aluminum Electrolytic Capacitors EDK476M050A9HAA

Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-6690-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6690-6-ND
Aluminum Electrolytic Capacitors 399-6690-6-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6690-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6690-1-ND
Aluminum Electrolytic Capacitors 399-6690-1-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6690-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6690-2-ND
Aluminum Electrolytic Capacitors 399-6690-2-ND
47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
SMD 50V 47uF Capacitor
58-EDK476M050A9HAA
SMD 50V 47uF Capacitor 58-EDK476M050A9HAA
Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 2621, CHIP Product overview: EDK476M050A9HAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M050A9HAA can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor, Polarized, Aluminum (wet), 50V, 20% +Tol, 20% -Tol, 47uF, Surface Mount, 2621, CHIP Product overview: EDK476M050A9HAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 47uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M050A9HAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EDK476M050A9HAA - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EDK476M050A9HAA
Aluminum Electrolytic Capacitors EDK476M050A9HAA
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site Datasheet
Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet - 66W1353 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet
66W1353
Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet 66W1353
SMD Aluminium Electrolytic Capacitor, EDK Series, 47 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, EDK Series, 47 F, 50 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6420
Cap, 47Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6420
CAP, 47UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC5252 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC5252
Cap, 47Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC5252
CAP, 47UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 50V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EDK476M050A9HAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EDK476M050A9HAA
Capacitors - Aluminum Electrolytic Capacitors EDK476M050A9HAA
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6690-6-ND 399-6690-1-ND 58-EDK476M050A9HAA EDK476M050A9HAA 66W1353 99AJ6420 EDK476M050A9HAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 50V 47uF Capacitor Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Edk Series, 47 F, 50 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet Cap, 47Uf, 50V, Alu Elec, Smd; Capacitor Case / Package Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620722 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SMH6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0250222JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details