KEMET Electronics Corporation SMD 47uF 25V 70mA Capacitor EDK476M025A9GAA

Description
Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M025A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M025A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V 70mA Capacitor
58-EDK476M025A9GAA
SMD 47uF 25V 70mA Capacitor 58-EDK476M025A9GAA
Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M025A9GAA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.4mm) SMD 70mA 2000h 85°C T/R Product overview: EDK476M025A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK476M025A9GAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-6051-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6051-6-ND
Aluminum Electrolytic Capacitors 399-6051-6-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6051-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6051-1-ND
Aluminum Electrolytic Capacitors 399-6051-1-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6051-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6051-2-ND
Aluminum Electrolytic Capacitors 399-6051-2-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6418 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6418
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6418
CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC5242 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC5242
Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC5242
CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 47UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EDK476M025A9GAA - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EDK476M025A9GAA
Aluminum Electrolytic Capacitors EDK476M025A9GAA
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EDK476M025A9GAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EDK476M025A9GAA
Capacitors - Aluminum Electrolytic Capacitors EDK476M025A9GAA
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EDK476M025A9GAA 399-6051-6-ND 399-6051-1-ND 99AJ6418 EDK476M025A9GAA EDK476M025A9GAA
Product Name SMD 47uF 25V 70mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 47Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B102K101NGTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C354U025DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details