KEMET Electronics Corporation SMD 10uF 63V 20mA Capacitor EDK106M063A9GAA

Description
Cap Aluminum Lytic 10uF 63V 20% (6.3 X 5.4mm) SMD 20mA 2000h 85°C T/R Product overview: EDK106M063A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK106M063A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 63V 20% (6.3 X 5.4mm) SMD 20mA 2000h 85°C T/R Product overview: EDK106M063A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK106M063A9GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 63V 20mA Capacitor
58-EDK106M063A9GAA
SMD 10uF 63V 20mA Capacitor 58-EDK106M063A9GAA
Cap Aluminum Lytic 10uF 63V 20% (6.3 X 5.4mm) SMD 20mA 2000h 85°C T/R Product overview: EDK106M063A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK106M063A9GAA can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 63V 20% (6.3 X 5.4mm) SMD 20mA 2000h 85°C T/R Product overview: EDK106M063A9GAA from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 63V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 63V, 20mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EDK106M063A9GAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 399-6049-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6049-6-ND
Aluminum Electrolytic Capacitors 399-6049-6-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6049-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6049-1-ND
Aluminum Electrolytic Capacitors 399-6049-1-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-6049-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-6049-2-ND
Aluminum Electrolytic Capacitors 399-6049-2-ND
10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EDK106M063A9GAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EDK106M063A9GAA
Capacitors - Aluminum Electrolytic Capacitors EDK106M063A9GAA
CAP ALUM 10UF 20% 63V SMD

CAP ALUM 10UF 20% 63V SMD

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Edk Series, 10 F, 63 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet - 66W1313 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Edk Series, 10 F, 63 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet
66W1313
Smd Aluminium Electrolytic Capacitor, Edk Series, 10 F, 63 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet 66W1313
SMD Aluminium Electrolytic Capacitor, EDK Series, 10 F, 63 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, EDK Series, 10 F, 63 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 63V, Alu Elec, Smd Rohs Compliant Kemet - 68AH9732 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 63V, Alu Elec, Smd Rohs Compliant Kemet
68AH9732
Cap, 10Uf, 63V, Alu Elec, Smd Rohs Compliant Kemet 68AH9732
CAP, 10UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 10UF, 63V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 10Uf, 63V, Alu Elec, Smd; Ae Capacitor Case Kemet - 87AC5063 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 63V, Alu Elec, Smd; Ae Capacitor Case Kemet
87AC5063
Cap, 10Uf, 63V, Alu Elec, Smd; Ae Capacitor Case Kemet 87AC5063
CAP, 10UF, 63V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EDK; Capacitance Tolerance:± 20%; Product Range:EDK Series RoHS Compliant: Yes

CAP, 10UF, 63V, ALU ELEC, SMD; AE Capacitor Case:Radial Can - SMD; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:EDK; Capacitance Tolerance:± 20%; Product Range:EDK Series RoHS Compliant: Yes

Supplier's Site
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6408 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6408
Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6408
CAP, 10UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 10UF, 63V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):63V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:EDK Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EDK106M063A9GAA 399-6049-6-ND 399-6049-1-ND EDK106M063A9GAA 66W1313 68AH9732 87AC5063 99AJ6408
Product Name SMD 10uF 63V 20mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Edk Series, 10 F, 63 V, Radial Can Smd, 6.3 Mm Rohs Compliant Kemet Cap, 10Uf, 63V, Alu Elec, Smd Rohs Compliant Kemet Cap, 10Uf, 63V, Alu Elec, Smd; Ae Capacitor Case Kemet Cap, 10Uf, 63V, Alu Elec, Smd; Capacitor Case / Package Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 107SML063M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers