KEMET Electronics Corporation Aluminum Electrolytic Capacitors EDH106M025A9BAA

Description
CAP ALUM 10UF 20% 25V SMD
Request a Quote Datasheet
Description
CAP ALUM 10UF 20% 25V SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 399-EDH106M025A9BAACT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDH106M025A9BAACT-ND
Aluminum Electrolytic Capacitors 399-EDH106M025A9BAACT-ND
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDH106M025A9BAATR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDH106M025A9BAATR-ND
Aluminum Electrolytic Capacitors 399-EDH106M025A9BAATR-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 399-EDH106M025A9BAADKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
399-EDH106M025A9BAADKR-ND
Aluminum Electrolytic Capacitors 399-EDH106M025A9BAADKR-ND
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Buy Now Datasheet
Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 87AC4780 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
87AC4780
Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 87AC4780
CAP, 10UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EDH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 10UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EDH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet - 99AJ6395 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet
99AJ6395
Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet 99AJ6395
CAP, 10UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EDH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

CAP, 10UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:EDH Series; Capacitance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EDH106M025A9BAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EDH106M025A9BAA
Capacitors - Aluminum Electrolytic Capacitors EDH106M025A9BAA
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-EDH106M025A9BAACT-ND 399-EDH106M025A9BAADKR-ND 87AC4780 EDH106M025A9BAA
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 10Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100221JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Aluminum Electrolytic - 101C343U050BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details