TANTALUM CAPACITOR, 22UF, 35V, 1.3 OHM, 0.1, AXIAL; Capacitance:22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:M; Ripple Current:310mA; Product Diameter:7.34mmRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 87F4913 |
| Product Name | Tantalum Capacitor, 22Uf, 35V, 1.3 Ohm, 0.1, Axial; Capacitance Kemet |
| Configuration / Form Factor | Leaded Capacitor; PC Pin |