Yageo USA Soft Termination MLCC CS0805KRX7RABB152

Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
Description
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

Suppliers

Company
Product
Description
Supplier Links
Soft Termination MLCC - CS0805KRX7RABB152 - Yageo USA
Milpitas, CA, United States
Soft Termination MLCC
CS0805KRX7RABB152
Soft Termination MLCC CS0805KRX7RABB152
General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station

General Features


Material: X7R
Soft Termination Series:
- Size: 0603 - 1206
- Capacitance from 100pF - 1000nF
Rated working voltage from 6.3V - 630V
Applications
High flexure stress circuit boards
Switch power supplies
Telecom base station

Supplier's Site

Technical Specifications

  Yageo USA
Product Category Capacitors
Product Number CS0805KRX7RABB152
Product Name Soft Termination MLCC
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 336UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details