KEMET Electronics Corporation Ceramic Capacitors CKR11BX151KP

Description
150pF ±10% 100V Ceramic Capacitor BX Axial
Request a Quote Datasheet
Description
150pF ±10% 100V Ceramic Capacitor BX Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CKR11BX151KP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CKR11BX151KP-ND
Ceramic Capacitors CKR11BX151KP-ND
150pF ±10% 100V Ceramic Capacitor BX Axial

150pF ±10% 100V Ceramic Capacitor BX Axial

Buy Now Datasheet
Ceramic Capacitors - CKR11BX151KP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKR11BX151KP
Ceramic Capacitors CKR11BX151KP
CAP CER 150PF 100V 10% AXIAL

CAP CER 150PF 100V 10% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number CKR11BX151KP-ND CKR11BX151KP
Product Name Ceramic Capacitors Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
WVAC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - M15U822M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers