8200pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP, 8200PF, 1KV, MLCC, 3640; Capacitance:8200pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC33C822MDGACTUTR-ND | 81AH8420 |
| Product Name | Ceramic Capacitors | Cap, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |