KEMET Electronics Corporation Ceramic Capacitors CKC33C822MDGACAUTO

Description
8200pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
8200pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C822MDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
8200pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

8200pF ±20% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet - 81AH6630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
81AH6630
Cap, Aec-Q200, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet 81AH6630
CAP, AEC-Q200, 8200PF, 1KV, MLCC, 3640; Capacitance:8200pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, AEC-Q200, 8200PF, 1KV, MLCC, 3640; Capacitance:8200pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C822MDGACAUTOTR-ND 81AH6630
Product Name Ceramic Capacitors Cap, Aec-Q200, 8200Pf, 1Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-1144-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1620723 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details