KEMET Electronics Corporation Ceramic Capacitors CKC33C752FEGACTU

Description
7500pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
7500pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C752FEGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C752FEGACTUTR-ND
Ceramic Capacitors 399-CKC33C752FEGACTUTR-ND
7500pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

7500pF ±1% 1200V (1.2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, 7500Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet - 81AH8376 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7500Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet
81AH8376
Cap, 7500Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet 81AH8376
CAP, 7500PF, 1.2KV, MLCC, 3640; Capacitance:7500pF; Voltage(DC):1.2kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 7500PF, 1.2KV, MLCC, 3640; Capacitance:7500pF; Voltage(DC):1.2kV; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C752FEGACTUTR-ND 81AH8376
Product Name Ceramic Capacitors Cap, 7500Pf, 1.2Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - M15G689D2-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details