KEMET Electronics Corporation Ceramic Capacitors CKC33C622MCGACAUTO

Description
6200pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
6200pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C622MCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
6200pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

6200pF ±20% 500V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 6200Pf, 500V, Mlcc, 3640; Capacitance Kemet - 81AH6544 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6200Pf, 500V, Mlcc, 3640; Capacitance Kemet
81AH6544
Cap, Aec-Q200, 6200Pf, 500V, Mlcc, 3640; Capacitance Kemet 81AH6544
CAP, AEC-Q200, 6200PF, 500V, MLCC, 3640; Capacitance:6200pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 6200PF, 500V, MLCC, 3640; Capacitance:6200pF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - CKC33C622MCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC33C622MCGACAUTO
Ceramic Capacitors CKC33C622MCGACAUTO
KC-LINK 3640 6.2NF 500VDC C0G

KC-LINK 3640 6.2NF 500VDC C0G

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C622MCGACAUTOTR-ND 81AH6544 CKC33C622MCGACAUTO
Product Name Ceramic Capacitors Cap, Aec-Q200, 6200Pf, 500V, Mlcc, 3640; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details