KEMET Electronics Corporation Ceramic Capacitors CKC33C563KWGACTU

Description
KC-LINK 3640 56NF 650VDC C0G
Request a Quote Datasheet
Description
KC-LINK 3640 56NF 650VDC C0G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C563KWGACTUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C563KWGACTUCT-ND
Ceramic Capacitors 399-CKC33C563KWGACTUCT-ND
KC-LINK 3640 56NF 650VDC C0G

KC-LINK 3640 56NF 650VDC C0G

Buy Now Datasheet
Ceramic Capacitors - 399-CKC33C563KWGACTUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C563KWGACTUDKR-ND
Ceramic Capacitors 399-CKC33C563KWGACTUDKR-ND
KC-LINK 3640 56NF 650VDC C0G

KC-LINK 3640 56NF 650VDC C0G

Buy Now Datasheet
Ceramic Capacitors - 399-CKC33C563KWGACTUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CKC33C563KWGACTUTR-ND
Ceramic Capacitors 399-CKC33C563KWGACTUTR-ND
0.056µF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.056µF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, 0.056Uf, 650V, Mlcc, 3640; Capacitance Kemet - 81AH8310 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.056Uf, 650V, Mlcc, 3640; Capacitance Kemet
81AH8310
Cap, 0.056Uf, 650V, Mlcc, 3640; Capacitance Kemet 81AH8310
CAP, 0.056UF, 650V, MLCC, 3640; Capacitance:0.056µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, 0.056UF, 650V, MLCC, 3640; Capacitance:0.056µF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC33C563KWGACTUCT-ND 399-CKC33C563KWGACTUDKR-ND 81AH8310
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 0.056Uf, 650V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1761-0402RN181M500PRW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101902U040AB1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers