0.056µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
0.056µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
0.056µF ±10% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
KEMET CKC33C563KDGACAUTO
KEMET CKC33C563KDGACAUTO
KEMET CKC33C563KDGACAUTO
CAP, AEC-Q200, 0.056UF, 1KV, MLCC, 3640; Capacitance:56000pF;
CAP, AEC-Q200, 0.056UF, 1KV, MLCC, 3640; Capacitance:56000pF;
CAP, AEC-Q200, 0.056UF, 1KV, MLCC, 3640 ROHS COMPLIANT: YES
| DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CKC33C563KDGACAUTODKR-ND | 399-CKC33C563KDGACAUTOCT-ND | 1930968P | 1930968 | 38AH6339 | 65AH5530 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | MLCCs - Multilayer Ceramic Capacitors | Cap, Aec-Q200, 0.056Uf, 1Kv, Mlcc, 3640; Capacitance Kemet | Cap, Aec-Q200, 0.056Uf, 1Kv, Mlcc, 3640 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | High Voltage Capacitor; Automotive | High Voltage Capacitor; Automotive | Automotive | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition; C0G | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |