KEMET Electronics Corporation Ceramic Capacitors CKC33C562KWGACAUTO

Description
5600pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
5600pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C562KWGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
5600pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

5600pF ±10% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 5600Pf, 650V, Mlcc, 3640; Capacitance Kemet - 81AH6504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 5600Pf, 650V, Mlcc, 3640; Capacitance Kemet
81AH6504
Cap, Aec-Q200, 5600Pf, 650V, Mlcc, 3640; Capacitance Kemet 81AH6504
CAP, AEC-Q200, 5600PF, 650V, MLCC, 3640; Capacitance:5600pF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 5600PF, 650V, MLCC, 3640; Capacitance:5600pF; Voltage(DC):650V; Voltage(AC):-; Ceramic Capacitor Case:3640 [9210 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C562KWGACAUTOTR-ND 81AH6504
Product Name Ceramic Capacitors Cap, Aec-Q200, 5600Pf, 650V, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0603F0500103JXTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers