KEMET Electronics Corporation Ceramic Capacitors CKC33C333JDGACAUTO

Description
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC33C333JDGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

0.033µF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 3640; Capacitance Kemet - 81AH6385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 3640; Capacitance Kemet
81AH6385
Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 3640; Capacitance Kemet 81AH6385
CAP, AEC-Q200, 0.033UF, 1KV, MLCC, 3640; Capacitance:0.033µF; Voltage(DC):1kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Product Width:10.16mm RoHS Compliant: Yes

CAP, AEC-Q200, 0.033UF, 1KV, MLCC, 3640; Capacitance:0.033µF; Voltage(DC):1kV; Capacitor Case / Package:3640 [9210 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Length:9.2mm; Product Width:10.16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CKC33C333JDGACAUTOTR-ND 81AH6385
Product Name Ceramic Capacitors Cap, Aec-Q200, 0.033Uf, 1Kv, Mlcc, 3640; Capacitance Kemet
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details