0.018µF ±2% 650V Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP, AEC-Q200, 0.018UF, 650V, MLCC, 3640; Capacitance:0.018µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC33C183GWGACAUTOTR-ND | 81AH6310 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.018Uf, 650V, Mlcc, 3640; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |