0.012µF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
0.012µF ±5% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
CAP CER 0.012UF 2KV C0G/NP0 3640
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC33C123JGGACTUTR-ND | 399-CKC33C123JGGACTUDKR-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose; High Voltage Capacitor | General Purpose; High Voltage Capacitor |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0120 microF | 0.0120 microF |