KEMET Electronics Corporation Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 2220; Capacitance Kemet CKC21X682FDGACAUTO

Description
CAP, AEC-Q200, 6800PF, 1KV, MLCC, 2220; Capacitance:6800pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
Description
CAP, AEC-Q200, 6800PF, 1KV, MLCC, 2220; Capacitance:6800pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 2220; Capacitance Kemet - 81AH6093 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 2220; Capacitance Kemet
81AH6093
Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 2220; Capacitance Kemet 81AH6093
CAP, AEC-Q200, 6800PF, 1KV, MLCC, 2220; Capacitance:6800pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, AEC-Q200, 6800PF, 1KV, MLCC, 2220; Capacitance:6800pF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 81AH6093
Product Name Cap, Aec-Q200, 6800Pf, 1Kv, Mlcc, 2220; Capacitance Kemet
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to ? C (-67 to ? F)
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N101F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U020CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details