0.056µF ±2% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
CAP, AEC-Q200, 0.056UF, 500V, MLCC, 2220; Capacitance:0.056µF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC21X563GCGACAUTOTR-ND | 81AH6059 |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.056Uf, 500V, Mlcc, 2220; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |