KEMET Electronics Corporation Ceramic Capacitors CKC21X333MCGACAUTO

Description
0.033µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.033µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CKC21X333MCGACAUTOTR-ND - DigiKey
Thief River Falls, MN, United States
0.033µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

0.033µF ±20% 500V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - CKC21X333MCGACAUTO - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CKC21X333MCGACAUTO
Ceramic Capacitors CKC21X333MCGACAUTO
KC-LINK 2220 33NF 500VDC C0G

KC-LINK 2220 33NF 500VDC C0G

Supplier's Site Datasheet
Cap, Aec-Q200, 0.033Uf, 500V, Mlcc, 2220; Capacitance Kemet - 81AH5959 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 0.033Uf, 500V, Mlcc, 2220; Capacitance Kemet
81AH5959
Cap, Aec-Q200, 0.033Uf, 500V, Mlcc, 2220; Capacitance Kemet 81AH5959
CAP, AEC-Q200, 0.033UF, 500V, MLCC, 2220; Capacitance:0.033µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

CAP, AEC-Q200, 0.033UF, 500V, MLCC, 2220; Capacitance:0.033µF; Voltage(DC):500V; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:C0G / NP0; Series Name:KC-LINK ™ RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CKC21X333MCGACAUTOTR-ND CKC21X333MCGACAUTO 81AH5959
Product Name Ceramic Capacitors Ceramic Capacitors Cap, Aec-Q200, 0.033Uf, 500V, Mlcc, 2220; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701152 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers