10000pF ±1% 1000V (1kV) Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
CAP, 0.01UF, 1KV, MLCC, 2220; Capacitance:0.01µF; Voltage(DC):1kV; Voltage(AC):-; Ceramic Capacitor Case:2220 [5650 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Operating Temperature Min:-55°C RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 399-CKC21X103FDGACTUTR-ND | 81AH7624 |
| Product Name | Ceramic Capacitors | Cap, 0.01Uf, 1Kv, Mlcc, 2220; Capacitance Kemet |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | High Voltage Capacitor | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to ? C (-67 to ? F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) |